The VET36US150C2-JA is an AC-DC power supply from the VET36 series, providing an output voltage of 15.0 V and a maximum output current of 2400 mA. It has a total regulation of 5% and features a standard 5.5 x 2.1 mm DC jack connector. This model operates with a universal input voltage range of 90 to 264 VAC and is compliant with energy efficiency standards, including DOE efficiency level VI and European CoC Tier 2. The power supply has a typical efficiency of 87% and a low no-load input power consumption of 75 mW. It includes protections for short circuits and has a hold-up time of 8 ms at full load and 100 VAC. The operating temperature range is from 0¬8C to +60¬8C, with derating from 100% load at 45¬8C to 50% load at 60¬8C. The device is designed for natural convection cooling and has a mean time between failure (MTBF) of 250,000 hours at 25¬8C. The VET36US150C2-JA is suitable for various cost-sensitive applications while maintaining reliable performance and compliance with international safety standards.
Green XP Power
15V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, 15V, 2.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VET36US150C2-JA | 1470-3986-ND | 10AC5497 |
| Product Name | AC-DC Power Supplies | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, 15V, 2.4A; Power Supply Approvals Xp Power |
| Type | AC / DC Adapter | 1 | DC Power Supply |
| Form Factor | Wall Mount | Desktop / Free Standing | |
| Applications | Instrumentation | ||
| Operating Temperature | 0 to 60 C (32 to 140 F) | 0 to 60 C (32 to 140 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts | 15.0 volts |