World Star Tech LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE ULL5-1G-670-**

Description
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications. Features Thin Straight Line Adjustable Focus High Stability Applications Alignment Scanning Measurement
Request a Quote Datasheet
Description
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications. Features Thin Straight Line Adjustable Focus High Stability Applications Alignment Scanning Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-670-** - World Star Tech
Markham, Ontario, Canada
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE
ULL5-1G-670-**
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE ULL5-1G-670-**
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications. Features Thin Straight Line Adjustable Focus High Stability Applications Alignment Scanning Measurement

ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications.

Features

  • Thin Straight Line
  • Adjustable Focus
  • High Stability

Applications

  • Alignment
  • Scanning
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ULL5-1G-670-**
Product Name LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - CM97 - xxx - 7x - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 980 nm (9800 Å)
View Details
Compact Laser With Display - COMPACT-808 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 808 nm (8080 Å)
Laser Power 500 milliwatts
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details