Price: $1399 (free shipping) Order now to get a headphone stand FREE plus free shipping. Choose one headphone stand with this order Model H - Black Model H - Silver Model R single - Black Model R Single - Silver Model T Double- Black Model T Double - Silver Model: H T/R * Recommended to pair with all Woo Audio headphone amplifiers * 2-year manufacturer warranty * Woo Audio is an authorized Beyerdnamic dealer. Technical Specifications : Transducer type: Dynamic Operating principle: Semi-open Frequency response: 5 - 50k hz Impedance: 600 Ω Nominal SPL: 102 dB (1 mW / 500 Hz) T.H.D: 0.05% (1 mW / 500 Hz) Power handling capacity: 300 mW Max. SPL: 126 dB (300 mW / 500 Hz) Sound coupling to the ear: Circumaural Headband pressure: approx. 2.8 N Cable: 3 m, double-sided, balanced (6-core) Connector: Gold vaporised 1/4" stereo jack plug (6.35 mm) Features: Semi-open design Outstandingly neutral (isolated against exterior noises without completely muffling them) Balanced 6-pin cable Double-sided cable Made in Germany
| Woo Audio Inc. | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | Beyerdynamic Telsa T1 |
| Product Name | Semi-open dynamic headphone |