Price: $1945 (free shipping) Order now to get a headphone stand FREE plus free shipping. Choose one headphone stand with this order Model H - Black Model H - Silver Model R single - Black Model R Single - Silver Model T Double- Black Model T Double - Silver Model: H T/R * Recommended to pair with Woo Audio WA6-SE, WA22, and WA5-LE headphone amplifiers * 1-year manufacturer warranty * Woo Audio is an authorized Audeze dealer. Technical Specifications : Transducer type: Dynamic Operating principle: Semi-open Planar Magnetic Transducers Frequency response: 5 - 20khz, usable high frequency extension 50 KHz Impedance: 50 Ω, nominal Nominal SPL: 102 dB (1 mW / 500 Hz) T.H.D: 1% at full output Maximum diaphragm excursion: 2.5mm p-p Efficiency: 93 dB/1mW Maximum output: 133dB, 15W Diaphragm excursion of 2.5 mm p-p for very high SPL. Maximum output exceeds 130 dB Left and rear transducers have matched sensitivity and frequency response within +/- 0.5 dB Specially designed self closing, acoustically transparent magnetic structure with highest grade Neodymium magnets Large diaphragm area creates plane sound waves that enter ear canals the same way as it happens in real environment Transducer active diaphragm area: 6.17 square inches Input cable: Custom cable with mini XLR connectors Contact pressure: 1.5 N Weight: 550 g, without cable Features: Semi-open design Custom designed Zebra wood (zebrano) earcups Specially designed premium lamb skin leather earpads Lambshkin leather headband Frequency response graph of the particular LCD-3 Woodbox for storage Wood Care kit
| Woo Audio Inc. | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | Audeze LCD-3 |
| Product Name | Open design dynamic headphone |