Witte Pumps & Technology GmbH Mechanical Seal with Magnetic Coupling CHEM MAGNET

Description
The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling. The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig). The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated. A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell. Suction pressure: vacuum to max. 700 bar (10.150 psig) Differential pressure: max. 120 bar (1.740 psig) Temperature: max. 500°C (1000°F) Viscosity: 0,5 to max. 30.000mPas (cP) Output: 20 to max 20.000l/h
Description
The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling. The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig). The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated. A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell. Suction pressure: vacuum to max. 700 bar (10.150 psig) Differential pressure: max. 120 bar (1.740 psig) Temperature: max. 500°C (1000°F) Viscosity: 0,5 to max. 30.000mPas (cP) Output: 20 to max 20.000l/h

Suppliers

Company
Product
Description
Supplier Links
Mechanical Seal with Magnetic Coupling - CHEM MAGNET - Witte Pumps & Technology GmbH
Tornesch, Germany
Mechanical Seal with Magnetic Coupling
CHEM MAGNET
Mechanical Seal with Magnetic Coupling CHEM MAGNET
The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling. The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig). The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated. A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell. Suction pressure: vacuum to max. 700 bar (10.150 psig) Differential pressure: max. 120 bar (1.740 psig) Temperature: max. 500°C (1000°F) Viscosity: 0,5 to max. 30.000mPas (cP) Output: 20 to max 20.000l/h

The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic coupling.

The magnetic coupling lends itself to conveying poisonous or flammable substances, as well as for operation at high system pressures. Special versions can be used for inlet pressures of up to 700 bar (10152 psig).

The containment shell of the magnetic coupling can be of the double-walled type. The double wall serves heating the coupling can. The double-walled containment shell can be provided with a leakage-monitoring system for particularly critical processes. The containment shell is filled with inert gas, in order to detect damage. If this gas escapes to the inside or outside, depending upon which wall is damaged, a pressure sensor will trigger an alarm. Because one wall of the double-walled containment shell is still intact, the possibility of the hazardous medium being conveyed leaking into the environment will be eliminated.

A particular highlight of the WITTE - Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings.

WITTE's flange bearing design offers the additional advantage of preventing the inner totor from touching and damaging the containment shell. In competitor´s design it is possible for the inner rotor to touch the containment shell after pump bearings wear. Our design provides the safty of an additional bearing to insure the inner rotor can not touch the containment shell.

Suction pressure: vacuum to max. 700 bar (10.150 psig)
Differential pressure: max. 120 bar (1.740 psig)
Temperature: max. 500°C (1000°F)
Viscosity: 0,5 to max. 30.000mPas (cP)
Output: 20 to max 20.000l/h

Supplier's Site

Technical Specifications

  Witte Pumps & Technology GmbH
Product Category Mechanical Seals
Product Number CHEM MAGNET
Product Name Mechanical Seal with Magnetic Coupling
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Pneumatic Actuator Rebuild Kit/Seal Kit - 11465817 - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Split Seal for Chemical, Plastic Food & Pharmaceutical Applications - EA Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Radial Shaft Seal -  - Witte Pumps & Technology GmbH
Witte Pumps & Technology GmbH
Specs
Seal Application Pump
Operating Pressure 14.5 to 43.51 psi (10.21 to 30.62 m H2O)
Operating Temperature 482 F (250 C)
View Details