Wiseman Threading Tools Ltd. M8x1.25 Combination Drill & Tap T11900DT

Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.
Description
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Suppliers

Company
Product
Description
Supplier Links
M8x1.25 Combination Drill & Tap - T11900DT - Wiseman Threading Tools Ltd.
Redditch, United Kingdom
M8x1.25 Combination Drill & Tap
T11900DT
M8x1.25 Combination Drill & Tap T11900DT
High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

High speed steel ground thread Drill Tap, uncoated, general purpose. Metric thread ISO DIN 13, 6H fit. ISO 529 dimensions. Right hand thread. For through holes. See Technical information for full details.

Supplier's Site

Technical Specifications

  Wiseman Threading Tools Ltd.
Product Category Taps
Product Number T11900DT
Product Name M8x1.25 Combination Drill & Tap
Nominal ISO Size M8
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
M6x1 DIN376 Second Lead Tin Tap - T02203S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M6
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M10-1.0 - 50975 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M10
Thread Form STI
View Details
High Performance Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Spiral Fluted Tap; Spiral Point Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details