Wiper Master, Inc. JACKSON SAFETY 3004384 EQC* Series Welding Helmets(Each) C24118191

Description
NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.
Description
NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.

Suppliers

Company
Product
Description
Supplier Links
JACKSON SAFETY 3004384 EQC* Series Welding Helmets(Each) - C24118191 - Wiper Master, Inc.
Monsey, NY, USA
JACKSON SAFETY 3004384 EQC* Series Welding Helmets(Each)
C24118191
JACKSON SAFETY 3004384 EQC* Series Welding Helmets(Each) C24118191
NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.

NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Helmets and Hardhats
Product Number C24118191
Product Name JACKSON SAFETY 3004384 EQC* Series Welding Helmets(Each)
Type Helmet
Unlock Full Specs
to access all available technical data

Similar Products

V-Gard 500 Vented Hard Hats -  - MSA Safety
Specs
Type Hardhat
Application Crush Resistant
Industry Building & Construction
View Details
Hard Hats - 518566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hardhat
View Details
Protective Apparel, DuraShell® - 1404PW - Liberty Glove & Safety, Inc.
Liberty Glove & Safety, Inc.
Specs
Type Hardhat
View Details