Wiper Master, Inc. JACKSON SAFETY 3002514 EQC* Series Welding Helmets(Each) C24116781

Description
NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.
Description
NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.

Suppliers

Company
Product
Description
Supplier Links
JACKSON SAFETY 3002514 EQC* Series Welding Helmets(Each) - C24116781 - Wiper Master, Inc.
Monsey, NY, USA
JACKSON SAFETY 3002514 EQC* Series Welding Helmets(Each)
C24116781
JACKSON SAFETY 3002514 EQC* Series Welding Helmets(Each) C24116781
NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.

NEXGEN* digital auto-darkening filter features a variable shade 9-13, sensitivity and delay adjustments. Four independent sensors positioned to reduce possibility of blockage during weld. Replaceable lithium batteries (included) with low battery indicator. Versatile 3-N-1 built-in function: weld, torch, grind. Amber view lens enhances visibility of weld. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Meets ANSI Z87.1 and CSA Compliant. Professional variable auto-darkening filter features variable shade 9-12, sensitivity and delay adjustments. Battery powered, solar assisted with (2) independent sensors. INTELLISENSE* technology allows unit to detect welds less than 5 amps. Requires 2 AAA batteries (included). Meets ANSI Z87.1 and CSA complaint.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Helmets and Hardhats
Product Number C24116781
Product Name JACKSON SAFETY 3002514 EQC* Series Welding Helmets(Each)
Type Helmet
Unlock Full Specs
to access all available technical data

Similar Products

Hard Hats - 2237487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hardhat
View Details
Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Helmet
Application Fire Resistant
Industry Fire
View Details
Combat Helmet - AC200 Series - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Type Helmet
Application Blast Protection/Buletproof
Industry Military / Government
View Details