Wiper Master, Inc. 3M Reader Safety Glasses, Type: BX Reader 11375-00000-20, 665520811

Description
Reader lenses are ideal for workers who need extra magnification during close-up work. Fully adjustable design features soft nosebridge, three lens angles for custom fit, and polycarbonate lens that blocks 99.9% UV. Adjustable soft-tip temples. Meets the requirements of CSA Z94.3-2007 and the High Impact requirements of ANSI Z87.1-2003. Case quantity 20 Ea.
Description
Reader lenses are ideal for workers who need extra magnification during close-up work. Fully adjustable design features soft nosebridge, three lens angles for custom fit, and polycarbonate lens that blocks 99.9% UV. Adjustable soft-tip temples. Meets the requirements of CSA Z94.3-2007 and the High Impact requirements of ANSI Z87.1-2003. Case quantity 20 Ea.

Suppliers

Company
Product
Description
Supplier Links
3M Reader Safety Glasses, Type: BX Reader 11375-00000-20, - 665520811 - Wiper Master, Inc.
Monsey, NY, USA
3M Reader Safety Glasses, Type: BX Reader 11375-00000-20,
665520811
3M Reader Safety Glasses, Type: BX Reader 11375-00000-20, 665520811
Reader lenses are ideal for workers who need extra magnification during close-up work. Fully adjustable design features soft nosebridge, three lens angles for custom fit, and polycarbonate lens that blocks 99.9% UV. Adjustable soft-tip temples. Meets the requirements of CSA Z94.3-2007 and the High Impact requirements of ANSI Z87.1-2003. Case quantity 20 Ea.

Reader lenses are ideal for workers who need extra magnification during close-up work. Fully adjustable design features soft nosebridge, three lens angles for custom fit, and polycarbonate lens that blocks 99.9% UV. Adjustable soft-tip temples. Meets the requirements of CSA Z94.3-2007 and the High Impact requirements of ANSI Z87.1-2003. Case quantity 20 Ea.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Eyewear
Product Number 665520811
Product Name 3M Reader Safety Glasses, Type: BX Reader 11375-00000-20,
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Clear, Indoor - 697514 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details