Wiper Master, Inc. DBI/Sala 1241906 WrapBax™ 2 Tie-Back Shock-Absorbing 458035111

Description
Specifically designed for tie-back use, eliminates need for separate anchorage connector, reduces inventory and cost while simplifying inspections and worker training. Heavy-duty webbing resists abrasion and built-in web guide directs webbing into open hook for simple and quick connection. Unique hook design makes it easy to differentiate from standard snap hooks, eliminating confusion. Hook capacity is 5,000 lbs. from every direction including gate. Limits arresting forces to 900 lbs. or less. Single leg with WrapBax hook and snap hook. Length: 6?. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.
Description
Specifically designed for tie-back use, eliminates need for separate anchorage connector, reduces inventory and cost while simplifying inspections and worker training. Heavy-duty webbing resists abrasion and built-in web guide directs webbing into open hook for simple and quick connection. Unique hook design makes it easy to differentiate from standard snap hooks, eliminating confusion. Hook capacity is 5,000 lbs. from every direction including gate. Limits arresting forces to 900 lbs. or less. Single leg with WrapBax hook and snap hook. Length: 6?. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Suppliers

Company
Product
Description
Supplier Links
DBI/Sala 1241906 WrapBax™ 2 Tie-Back Shock-Absorbing - 458035111 - Wiper Master, Inc.
Monsey, NY, USA
DBI/Sala 1241906 WrapBax™ 2 Tie-Back Shock-Absorbing
458035111
DBI/Sala 1241906 WrapBax™ 2 Tie-Back Shock-Absorbing 458035111
Specifically designed for tie-back use, eliminates need for separate anchorage connector, reduces inventory and cost while simplifying inspections and worker training. Heavy-duty webbing resists abrasion and built-in web guide directs webbing into open hook for simple and quick connection. Unique hook design makes it easy to differentiate from standard snap hooks, eliminating confusion. Hook capacity is 5,000 lbs. from every direction including gate. Limits arresting forces to 900 lbs. or less. Single leg with WrapBax hook and snap hook. Length: 6?. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Specifically designed for tie-back use, eliminates need for separate anchorage connector, reduces inventory and cost while simplifying inspections and worker training. Heavy-duty webbing resists abrasion and built-in web guide directs webbing into open hook for simple and quick connection. Unique hook design makes it easy to differentiate from standard snap hooks, eliminating confusion. Hook capacity is 5,000 lbs. from every direction including gate. Limits arresting forces to 900 lbs. or less. Single leg with WrapBax hook and snap hook. Length: 6?. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 458035111
Product Name DBI/Sala 1241906 WrapBax™ 2 Tie-Back Shock-Absorbing
Unlock Full Specs
to access all available technical data

Similar Products

Workman® Mini Personal Fall Limiter -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002
View Details
Safety Harnesses - 452917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details