Wiper Master, Inc. DBI/Sala 1103270 Delta™ Cross-Over Style Full-Body 458035031

Description
Constructed of durable, water-repellent yellow webbing, this cross-over design provides added comfort and versatility with adjustable front D-ring and pass-through buckle legs. Spring-loaded stand-up back and side D-rings ensure fast, easy and safe connections. No-Tangle® design increases user acceptance by eliminating tangling and provides extra comfort throughout neck, shoulders and back areas. Features lanyard keepers, Revolver™ vertical torso adjusters and Tech-lite™ quick connect buckles. I-Safe™ enabled with RFID technology. Universal. 420-lb. capacity. Meets or exceeds applicable industry standards including OSHA, ANSI Z359 and CSA.
Description
Constructed of durable, water-repellent yellow webbing, this cross-over design provides added comfort and versatility with adjustable front D-ring and pass-through buckle legs. Spring-loaded stand-up back and side D-rings ensure fast, easy and safe connections. No-Tangle® design increases user acceptance by eliminating tangling and provides extra comfort throughout neck, shoulders and back areas. Features lanyard keepers, Revolver™ vertical torso adjusters and Tech-lite™ quick connect buckles. I-Safe™ enabled with RFID technology. Universal. 420-lb. capacity. Meets or exceeds applicable industry standards including OSHA, ANSI Z359 and CSA.

Suppliers

Company
Product
Description
Supplier Links
DBI/Sala 1103270 Delta™ Cross-Over Style Full-Body - 458035031 - Wiper Master, Inc.
Monsey, NY, USA
DBI/Sala 1103270 Delta™ Cross-Over Style Full-Body
458035031
DBI/Sala 1103270 Delta™ Cross-Over Style Full-Body 458035031
Constructed of durable, water-repellent yellow webbing, this cross-over design provides added comfort and versatility with adjustable front D-ring and pass-through buckle legs. Spring-loaded stand-up back and side D-rings ensure fast, easy and safe connections. No-Tangle® design increases user acceptance by eliminating tangling and provides extra comfort throughout neck, shoulders and back areas. Features lanyard keepers, Revolver™ vertical torso adjusters and Tech-lite™ quick connect buckles. I-Safe™ enabled with RFID technology. Universal. 420-lb. capacity. Meets or exceeds applicable industry standards including OSHA, ANSI Z359 and CSA.

Constructed of durable, water-repellent yellow webbing, this cross-over design provides added comfort and versatility with adjustable front D-ring and pass-through buckle legs. Spring-loaded stand-up back and side D-rings ensure fast, easy and safe connections. No-Tangle® design increases user acceptance by eliminating tangling and provides extra comfort throughout neck, shoulders and back areas. Features lanyard keepers, Revolver™ vertical torso adjusters and Tech-lite™ quick connect buckles. I-Safe™ enabled with RFID technology. Universal. 420-lb. capacity. Meets or exceeds applicable industry standards including OSHA, ANSI Z359 and CSA.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 458035031
Product Name DBI/Sala 1103270 Delta™ Cross-Over Style Full-Body
Unlock Full Specs
to access all available technical data

Similar Products

WalkSafe® Roof Walkway System -  - MSA Safety
Specs
Type Lifeline Systems
Certifications EN516 – Class 1-C, BBA Certified, BS465 part 71987 – Class 1 (Y), (EOTA) TR 010, OSHA
View Details
Safety Harnesses - 2416433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details