Wiper Master, Inc. DBI/Sala 1110152 ExoFit™ XP Construction Style 458001521

Description
Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding, sewn-in back pad and belt with built-in belt loops, side D-rings and quick-connect buckle legs and chest. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware resists corrosion. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including stringent ANSI Z359.
Description
Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding, sewn-in back pad and belt with built-in belt loops, side D-rings and quick-connect buckle legs and chest. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware resists corrosion. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including stringent ANSI Z359.

Suppliers

Company
Product
Description
Supplier Links
DBI/Sala 1110152 ExoFit™ XP Construction Style - 458001521 - Wiper Master, Inc.
Monsey, NY, USA
DBI/Sala 1110152 ExoFit™ XP Construction Style
458001521
DBI/Sala 1110152 ExoFit™ XP Construction Style 458001521
Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding, sewn-in back pad and belt with built-in belt loops, side D-rings and quick-connect buckle legs and chest. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware resists corrosion. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including stringent ANSI Z359.

Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding, sewn-in back pad and belt with built-in belt loops, side D-rings and quick-connect buckle legs and chest. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware resists corrosion. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including stringent ANSI Z359.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 458001521
Product Name DBI/Sala 1110152 ExoFit™ XP Construction Style
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 142833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Carabiners -  - MSA Safety
MSA Safety
Specs
Type Carabiner
View Details
KeeLine® - Horizontal Lifeline System, Overhead - Kee Safety Inc.
Specs
Type Lifeline Systems
Certifications CSA 13-04 & 16-04, EN795 Class C
View Details