Wiper Master, Inc. DBI/Sala 1110101 ExoFit™ XP Vest Style Harnesses 458001011

Description
Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring-loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding and soft edging. One-handed quick connect buckles make donning, adjusting and removing harness easy. Built-in belt loops. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware for corrosion resistance. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including the stringent ANSI Z359.
Description
Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring-loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding and soft edging. One-handed quick connect buckles make donning, adjusting and removing harness easy. Built-in belt loops. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware for corrosion resistance. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including the stringent ANSI Z359.

Suppliers

Company
Product
Description
Supplier Links
DBI/Sala 1110101 ExoFit™ XP Vest Style Harnesses - 458001011 - Wiper Master, Inc.
Monsey, NY, USA
DBI/Sala 1110101 ExoFit™ XP Vest Style Harnesses
458001011
DBI/Sala 1110101 ExoFit™ XP Vest Style Harnesses 458001011
Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring-loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding and soft edging. One-handed quick connect buckles make donning, adjusting and removing harness easy. Built-in belt loops. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware for corrosion resistance. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including the stringent ANSI Z359.

Constructed with removable padding, 3-D mesh lining that wicks moisture away and "X" design padding wraps around wearer for no-tangle donning. Features spring-loaded "stand-up" dorsal D-ring, ergonomic design incorporating shoulder, hip and leg padding and soft edging. One-handed quick connect buckles make donning, adjusting and removing harness easy. Built-in belt loops. Torso buckles hold straps firmly in place and complete 5-point adjustment system. Washable polyester webbing is strong without feeling stiff. Coated hardware for corrosion resistance. I-Safe™ enabled with RFID technology and 420-lb. capacity. Meets or exceeds all applicable industry standards including OSHA and ANSI including the stringent ANSI Z359.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 458001011
Product Name DBI/Sala 1110101 ExoFit™ XP Vest Style Harnesses
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Self-Retracting Lanyard - Aptura™ LT 30 - MSA Safety
Specs
Type Lanyards / Straps
Certifications ANSI Z359.1-2007** and A10.32-2004; OSHA 29 CFR 1910.66 and 1926.502, CAN: CSA Z259.2.2, Europe: EN360:2002
View Details
Safety Harnesses - 149352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Harness POWERTEX P0002Y Size XL - 820100060310 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details