Wiper Master, Inc. Miller X10020 ROOF Anchor Metal Sheathed ROOF 34156653

Description
Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007. - Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength. - Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.
Description
Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007. - Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength. - Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.

Suppliers

Company
Product
Description
Supplier Links
Miller X10020 ROOF Anchor Metal Sheathed ROOF - 34156653 - Wiper Master, Inc.
Monsey, NY, USA
Miller X10020 ROOF Anchor Metal Sheathed ROOF
34156653
Miller X10020 ROOF Anchor Metal Sheathed ROOF 34156653
Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007. - Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength. - Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.

Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007.
- Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength.
- Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 34156653
Product Name Miller X10020 ROOF Anchor Metal Sheathed ROOF
Type Deadweight Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Fall Arrest Harness POWERTEX HW PRO r-PET - 820100042140 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
SureClimb® Vertical Lifeline Cable System -  - MSA Safety
Specs
Type Lifeline Systems
Certifications USA Approvals, CSA Z259.2.5-12
View Details
Safety Harnesses - 2416439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details