Wiper Master, Inc. Miller x10002 Fusion™ Roof Anchor Posts (Each) 34156650

Description
Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007. - Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength. - Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.
Description
Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007. - Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength. - Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.

Suppliers

Company
Product
Description
Supplier Links
Miller x10002 Fusion™ Roof Anchor Posts (Each) - 34156650 - Wiper Master, Inc.
Monsey, NY, USA
Miller x10002 Fusion™ Roof Anchor Posts (Each)
34156650
Miller x10002 Fusion™ Roof Anchor Posts (Each) 34156650
Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007. - Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength. - Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.

Permanent or temporary solution for roof safety. Versatile single-point anchor post accommodates most industrial roof designs including standing seam, membrane, built-up, metal sheathing, concrete and wood. Quick, easy installation to surface of existing roof structures reduces cost, requires minimal labor and eliminates roof penetration and repair. In event of a fall, top of roof anchor post reorients with force in a direct line and activates patent-pending energy absorber, significantly reducing fall forces on roof structure. Durable design withstands changing outdoor environments. Steel decking, concrete and wood models can be used on other non-roof structures. Meets all applicable industry standards including OSHA, ANSI A10.32 and Z359.1-2007.
- Multi-purpose roofing: Metal sheathing w/ 24-gauge min. thickness. 8"-20" Trapezoidal spacing (1" increments). Plywood w/ 5/8" min. thickness. Concrete decking w/ 6 1/2" min. thickness, 3000 PSI min. concrete compressive strength.
- Membrane / built-up roofing: Fastens through membrane and insulation, into metal sheathing, wood sheathing or concrete.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 34156650
Product Name Miller x10002 Fusion™ Roof Anchor Posts (Each)
Type Deadweight Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Latchways Personal Rescue Device® -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14, ANSI Z359.4, CSA Z259.10, CSA Z259.2.3, OSHA, EN361:2002, EN341: 2011 Type 1, Class D
View Details
Safety Harnesses - 142848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details