Wiper Master, Inc. Miller MFLT-1/7.5FT Turbo T-BAK Personal Fall Limiters(Each) 341566411

Description
Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.
Description
Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.

Suppliers

Company
Product
Description
Supplier Links
Miller MFLT-1/7.5FT Turbo T-BAK Personal Fall Limiters(Each) - 341566411 - Wiper Master, Inc.
Monsey, NY, USA
Miller MFLT-1/7.5FT Turbo T-BAK Personal Fall Limiters(Each)
341566411
Miller MFLT-1/7.5FT Turbo T-BAK Personal Fall Limiters(Each) 341566411
Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.

Cost-effective alternative to tie-back, shock-absorbing lanyards. All-in-one, self-retracting lifeline/anchorage connector design. Designed for anchoring below user's harness back D-ring for greater safety and has integrated shock absorber for tie-back applications with load indicator device. Features 7.5 ft. working capacity with heavy-duty web lifeline that extends/retracts smoothly without interruption. Provides more tie-off anchorage locations with greater variety of beam-size options- tie-back anywhere on lifeline. Miller 5K® locking snap hook has 5,000-lb. gate capacity from any angle. High-tech strength and abrasion-resistant webbing with white side stripe stitching indicating tie-back use. User-rated for 400-lbs. capacity. Meets all applicable OSHA, ANSI, CSA and CE standards, including ANSI Z359.1.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 341566411
Product Name Miller MFLT-1/7.5FT Turbo T-BAK Personal Fall Limiters(Each)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Harnesses - 149346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Freestanding Constant Force® Post -  - MSA Safety
Specs
Type Deadweight Anchors
Certifications OSHA 1910.66 App C & 1926.502 Clause (d) (15), BS EN 795 Class E
View Details
Harness IGNITE ION Web Chest Strap Skylotec Size M-XXL - 820100470920 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
PSA-VRS-M16 STARPOINT Anchor Point - 7997854 - RUD Chain, Inc.
Specs
Type Anchorage Connectors; Deadweight Anchors; Fall Protection
Certifications OSHA 1926.502:2001/01 Paragraph (d) (15), DIN EN 50308:2005/03 Section 4.5
View Details