Wiper Master, Inc. Miller RKNAR-TB-B/UBK Revolution Arc Rated Safety Harness 341558321

Description
DualTech™ webbing offers durability and fire-retardant properties of Kevlar® on outer side, with softer fire-retardant Nomex® on inside. PivotLink™ design allows freedom of motion and comfort while unique cam buckles provide easy 2-finger adjustment. Leather insulators under all metal hardware offer additional protection. Kevlar web loop on back pad allows for "metal-less" connection when used with Kevlar shock-absorbing lanyard with choke-off loop. Bright red binding is easily identifiable as arc-rated product. Include quick-connect chest buckle, back shield, self-contained label pack and web finials. Tensile strength is 10,000 lbs. Universal (L/XL). Meets stringent ASTM F887-05 Arc-Flash standards and all applicable OSHA, ANSI and CSA requirements.
Description
DualTech™ webbing offers durability and fire-retardant properties of Kevlar® on outer side, with softer fire-retardant Nomex® on inside. PivotLink™ design allows freedom of motion and comfort while unique cam buckles provide easy 2-finger adjustment. Leather insulators under all metal hardware offer additional protection. Kevlar web loop on back pad allows for "metal-less" connection when used with Kevlar shock-absorbing lanyard with choke-off loop. Bright red binding is easily identifiable as arc-rated product. Include quick-connect chest buckle, back shield, self-contained label pack and web finials. Tensile strength is 10,000 lbs. Universal (L/XL). Meets stringent ASTM F887-05 Arc-Flash standards and all applicable OSHA, ANSI and CSA requirements.

Suppliers

Company
Product
Description
Supplier Links
Miller RKNAR-TB-B/UBK Revolution Arc Rated Safety Harness - 341558321 - Wiper Master, Inc.
Monsey, NY, USA
Miller RKNAR-TB-B/UBK Revolution Arc Rated Safety Harness
341558321
Miller RKNAR-TB-B/UBK Revolution Arc Rated Safety Harness 341558321
DualTech™ webbing offers durability and fire-retardant properties of Kevlar® on outer side, with softer fire-retardant Nomex® on inside. PivotLink™ design allows freedom of motion and comfort while unique cam buckles provide easy 2-finger adjustment. Leather insulators under all metal hardware offer additional protection. Kevlar web loop on back pad allows for "metal-less" connection when used with Kevlar shock-absorbing lanyard with choke-off loop. Bright red binding is easily identifiable as arc-rated product. Include quick-connect chest buckle, back shield, self-contained label pack and web finials. Tensile strength is 10,000 lbs. Universal (L/XL). Meets stringent ASTM F887-05 Arc-Flash standards and all applicable OSHA, ANSI and CSA requirements.

DualTech™ webbing offers durability and fire-retardant properties of Kevlar® on outer side, with softer fire-retardant Nomex® on inside. PivotLink™ design allows freedom of motion and comfort while unique cam buckles provide easy 2-finger adjustment. Leather insulators under all metal hardware offer additional protection. Kevlar web loop on back pad allows for "metal-less" connection when used with Kevlar shock-absorbing lanyard with choke-off loop. Bright red binding is easily identifiable as arc-rated product. Include quick-connect chest buckle, back shield, self-contained label pack and web finials. Tensile strength is 10,000 lbs. Universal (L/XL). Meets stringent ASTM F887-05 Arc-Flash standards and all applicable OSHA, ANSI and CSA requirements.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 341558321
Product Name Miller RKNAR-TB-B/UBK Revolution Arc Rated Safety Harness
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Latchways Leading Edge SRL -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14 (LE), OSHA, EN 360:2002, EN Certificate, VG11 CNB/P/11.060 Edge Type A (0.5 mm Radius Edge), Declaration of Conformity
View Details
Harness POWERTEX P0002Y Size XXL - 820100070310 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Safety Harnesses - 149355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details