Features sports-styled temples, extra flexible, padded inserts and soft nosepiece for non-slip fit. The 9-base, polycarbonate, hardcoated lens provides 180° field of distortion-free vision and 99.9% UV protection. Meets ANSI Z87.1-2003 High Impact. Standard pack 10/Bx.
| Wiper Master, Inc. | |
|---|---|
| Product Category | Eyewear |
| Product Number | 341529431 |
| Product Name | Sperian A800 Series Safety Glasses (Each) |
| Type | Glasses |