Wiper Master, Inc. MSA 10051455 FP Stryder™ Anchorage Connector (Each) 308536481

Description
Lightweight at only 4 1/2 lbs. with 400-lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon® eliminate metal-to-metal contact and allow unit to glide effortlessly along beam flange. Designed with integral load indicator that alerts user if unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker?s feet. Adjustable vernier for secure fit and 1/4" adjustment intervals. Easy-to-use, push button adjustment. Fits beam flange widths from 4" to 14". Field serviceable. Meets applicable OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007.
Description
Lightweight at only 4 1/2 lbs. with 400-lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon® eliminate metal-to-metal contact and allow unit to glide effortlessly along beam flange. Designed with integral load indicator that alerts user if unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker?s feet. Adjustable vernier for secure fit and 1/4" adjustment intervals. Easy-to-use, push button adjustment. Fits beam flange widths from 4" to 14". Field serviceable. Meets applicable OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007.

Suppliers

Company
Product
Description
Supplier Links
MSA 10051455 FP Stryder™ Anchorage Connector (Each) - 308536481 - Wiper Master, Inc.
Monsey, NY, USA
MSA 10051455 FP Stryder™ Anchorage Connector (Each)
308536481
MSA 10051455 FP Stryder™ Anchorage Connector (Each) 308536481
Lightweight at only 4 1/2 lbs. with 400-lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon® eliminate metal-to-metal contact and allow unit to glide effortlessly along beam flange. Designed with integral load indicator that alerts user if unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker?s feet. Adjustable vernier for secure fit and 1/4" adjustment intervals. Easy-to-use, push button adjustment. Fits beam flange widths from 4" to 14". Field serviceable. Meets applicable OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007.

Lightweight at only 4 1/2 lbs. with 400-lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon® eliminate metal-to-metal contact and allow unit to glide effortlessly along beam flange. Designed with integral load indicator that alerts user if unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker?s feet. Adjustable vernier for secure fit and 1/4" adjustment intervals. Easy-to-use, push button adjustment. Fits beam flange widths from 4" to 14". Field serviceable. Meets applicable OSHA regulations, ANSI A10.32 and ANSI Z359.1-2007.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Fall Arrest Systems
Product Number 308536481
Product Name MSA 10051455 FP Stryder™ Anchorage Connector (Each)
Type Deadweight Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Workman® Personal Fall Limiters -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications ANSI Z359.14-2012, CSA Z259.2.2-98, EN 360:2002
View Details
Safety Harnesses - 1380583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details