Wiper Master, Inc. Moldex 2-Strap Respirators/2400N95(1 Box) 222204525

Description
Features the Dura-Mesh® shell which protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun® lining gives added comfort and durability. Contour molded nosebridge with a soft foam nose cushion provides wearer an easy, comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. Exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. There's no metal noseband to adjust, and the seal is maintained without pressure points. Straps are securely attached so that they don't break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003, Section 7.11.1. Available in size small also.
Description
Features the Dura-Mesh® shell which protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun® lining gives added comfort and durability. Contour molded nosebridge with a soft foam nose cushion provides wearer an easy, comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. Exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. There's no metal noseband to adjust, and the seal is maintained without pressure points. Straps are securely attached so that they don't break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003, Section 7.11.1. Available in size small also.

Suppliers

Company
Product
Description
Supplier Links
Moldex 2-Strap Respirators/2400N95(1 Box) - 222204525 - Wiper Master, Inc.
Monsey, NY, USA
Moldex 2-Strap Respirators/2400N95(1 Box)
222204525
Moldex 2-Strap Respirators/2400N95(1 Box) 222204525
Features the Dura-Mesh® shell which protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun® lining gives added comfort and durability. Contour molded nosebridge with a soft foam nose cushion provides wearer an easy, comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. Exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. There's no metal noseband to adjust, and the seal is maintained without pressure points. Straps are securely attached so that they don't break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003, Section 7.11.1. Available in size small also.

Features the Dura-Mesh® shell which protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun® lining gives added comfort and durability. Contour molded nosebridge with a soft foam nose cushion provides wearer an easy, comfortable fit. The 2300N95 Series features an exhale valve and is suitable for most welding applications. Exhale valve reduces hot air buildup, reducing breathing resistance and keeping workers cooler longer. The 2400N95 Series has an added carbon layer to help filter out nuisance levels of ozone and organic vapors (less than OSHA PEL). Suitable for most welding applications and fits easily under welding hoods. There's no metal noseband to adjust, and the seal is maintained without pressure points. Straps are securely attached so that they don't break at the seal. All meet heat and flame resistance in accordance with ANSI/ISEA 110-2003, Section 7.11.1. Available in size small also.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Respirators and Dust Masks
Product Number 222204525
Product Name Moldex 2-Strap Respirators/2400N95(1 Box)
Unlock Full Specs
to access all available technical data

Similar Products

OptimAir TL Powered Respirator -  - MSA Safety
Specs
Type Cartridge / Filter
Application Dust/Fiber; Chemical
Industry Environmental Remediation; Pharmaceutical
View Details
3M® Light Duty Respirator - 8000R - DME Company
Specs
Application Molding
Industry Molding
View Details