Winters Instruments TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple TIR061

Description
Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications : • Local and remote temperature sensing
Datasheet
Description
Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications : • Local and remote temperature sensing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple - TIR061 - Winters Instruments
Toronto, Ontario, Canada
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple
TIR061
TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple TIR061
Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications : • Local and remote temperature sensing

Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications: • Local and remote temperature sensing

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Dial Thermometers
Product Number TIR061
Product Name TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple
Display / Scale Characteristics Fahrenheit
Range 50 to 550 F (10 to 288 C)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 4315592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 120 C (248 F)
View Details
Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Delta Controls Ltd.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 500 C (-58 to 932 F)
Thermometer Type Bimetal
View Details
TBM Series Bi-Metal Thermometer - TBM60060 - Winters Instruments
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -70 to 540 C (-94 to 1004 F)
Thermometer Type Bimetal
View Details