Description & Features:• Provides a local and remote temperature reading• 304 stainless steel case, stem and socket • Hermetically-sealed thermometer case• Bi-metallic sensing element• 1/2" adjustable angle connections• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Multiple output styles (RTD/J type/K Type)• Anti-parallax dial that reduces operator reading errors• 5 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Dial Thermometers |
| Product Number | TIR030 |
| Product Name | TIR Series Bi-Metal Thermometer with Integral RTD or Thermocouple |
| Display / Scale Characteristics | Fahrenheit |
| Range | -40 to 120 F (-40 to 48.89 C) |
| Thermometer Type | Bimetal |
| Diameter | 3 inch (76.2 mm) |