Description & Features:• A general purpose, versatile 1" (25mm) to 6" (150mm) dial, 304 stainless steel thermometer • Bi-metallic sensing element for reliable readings• Back, bottom or adjustable angle connection• Stem length from 2.5" (63mm) and up• ±1% accuracy• Anti-parallax dial that reduces operator reading errors• Re-zero adjustment screws are standard on the 2" (50mm) to 6" (150mm) dials• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Dial Thermometers |
| Product Number | TBM31060 |
| Product Name | TBM Series Bi-Metal Thermometer |
| Display / Scale Characteristics | Fahrenheit (optional feature); Celsius/Centigrade (optional feature) |
| Range | -70 to 540 C (-94 to 1004 F) |
| Thermometer Type | Bimetal |
| Diameter | 3 inch (76.2 mm) |