Winters Instruments D90 Series Saddle Weld Seal D902581

Description
Description & Features:• Finished with a cleanout design• Various pipe sizes (1" to 4") and housing materials available• 1 year warrantyApplications : • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants
Datasheet
Description
Description & Features:• Finished with a cleanout design• Various pipe sizes (1" to 4") and housing materials available• 1 year warrantyApplications : • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D90 Series Saddle Weld Seal - D902581 - Winters Instruments
Toronto, Ontario, Canada
D90 Series Saddle Weld Seal
D902581
D90 Series Saddle Weld Seal D902581
Description & Features:• Finished with a cleanout design• Various pipe sizes (1" to 4") and housing materials available• 1 year warrantyApplications : • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants

Description & Features:• Finished with a cleanout design• Various pipe sizes (1" to 4") and housing materials available• 1 year warrantyApplications: • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Diaphragm Seals
Product Number D902581
Product Name D90 Series Saddle Weld Seal
Seal Design Welded Diaphragm
Diaphragm Material Monel
Upper and Lower Housing Materials Monel®
Fill Fluid Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil)
Unlock Full Specs
to access all available technical data

Similar Products

Chemical Use Gauge Guard - GGVS1-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm; Removable Upper Housing (optional feature)
Diaphragm Material Viton
Upper and Lower Housing Materials Glass-Filled Polypropylene
View Details
DIAPHRAGM SEALS - PP-0200-SS01-T50-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (POLYPROPYLENE)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Welded Pipe; Other; (SOCKET WELD)
View Details
ISO-Ring® Gauge Isolation Rings -  - OPW Engineered Systems
Specs
Seal Design Other; (Isolation Ring)
Upper and Lower Housing Materials Carb. Stl.
Instrument Connection Other; (1"- 4" NPT)
View Details
D85 Series In-Line Flow Thru Seal - D852547 - Winters Instruments
Specs
Seal Design Clamped Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials AISI 316 SS
View Details