Winters Instruments D70 Series #70 Diaphragm Seal D70956

Description
Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Diaphragm is separable for servicing and is available with a 1/8" NPT or 1/4" NPT flushing connection for removing any material which may clog the process connection• Diaphragm is constructed of AISI 316L stainless steel and welded to the upper chamber of the seal for pressures 30 psi (200 kPa) and above; Viton® for ranges from 30" Hg Vacuum (-100 kPa) up to 100 psi (690 kPa)• Viton® is highly recommended for applications less than 10 psi• CRN registered available upon request• 1 year warrantyApplications : • Where the process fluid is corrosive or viscous and would clog instrument internals/solidify within the pressure gauge, switch or transmitter
Datasheet
Description
Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Diaphragm is separable for servicing and is available with a 1/8" NPT or 1/4" NPT flushing connection for removing any material which may clog the process connection• Diaphragm is constructed of AISI 316L stainless steel and welded to the upper chamber of the seal for pressures 30 psi (200 kPa) and above; Viton® for ranges from 30" Hg Vacuum (-100 kPa) up to 100 psi (690 kPa)• Viton® is highly recommended for applications less than 10 psi• CRN registered available upon request• 1 year warrantyApplications : • Where the process fluid is corrosive or viscous and would clog instrument internals/solidify within the pressure gauge, switch or transmitter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D70 Series #70 Diaphragm Seal - D70956 - Winters Instruments
Toronto, Ontario, Canada
D70 Series #70 Diaphragm Seal
D70956
D70 Series #70 Diaphragm Seal D70956
Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Diaphragm is separable for servicing and is available with a 1/8" NPT or 1/4" NPT flushing connection for removing any material which may clog the process connection• Diaphragm is constructed of AISI 316L stainless steel and welded to the upper chamber of the seal for pressures 30 psi (200 kPa) and above; Viton® for ranges from 30" Hg Vacuum (-100 kPa) up to 100 psi (690 kPa)• Viton® is highly recommended for applications less than 10 psi• CRN registered available upon request• 1 year warrantyApplications : • Where the process fluid is corrosive or viscous and would clog instrument internals/solidify within the pressure gauge, switch or transmitter

Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Diaphragm is separable for servicing and is available with a 1/8" NPT or 1/4" NPT flushing connection for removing any material which may clog the process connection• Diaphragm is constructed of AISI 316L stainless steel and welded to the upper chamber of the seal for pressures 30 psi (200 kPa) and above; Viton® for ranges from 30" Hg Vacuum (-100 kPa) up to 100 psi (690 kPa)• Viton® is highly recommended for applications less than 10 psi• CRN registered available upon request• 1 year warrantyApplications: • Where the process fluid is corrosive or viscous and would clog instrument internals/solidify within the pressure gauge, switch or transmitter

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Diaphragm Seals
Product Number D70956
Product Name D70 Series #70 Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials AISI 316 SS
Fill Fluid Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-3030-SS01-T50 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Threaded; Other; (FNPT)
View Details
Chemical Use Gauge Guard - GGVS1-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm; Removable Upper Housing (optional feature)
Diaphragm Material Viton
Upper and Lower Housing Materials Geon PVC
View Details
D70 Series #70 Diaphragm Seal - D70956M - Winters Instruments
Specs
Seal Design Welded Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials Model®
View Details