Description & Features:• One-piece design - no internal gaskets or o-rings• Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup• Various sizes available• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Diaphragm Seals |
| Product Number | D462559 |
| Product Name | D46 Series Flanged Flush Mount Seal |
| Seal Design | Welded Diaphragm |
| Diaphragm Material | Steel - Stainless |
| Upper and Lower Housing Materials | AISI 316 SS |
| Fill Fluid | Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil) |