Winters Instruments D46 Series Flanged Flush Mount Seal D462558

Description
Description & Features:• One-piece design - no internal gaskets or o-rings• Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup• Various sizes available• 1 year warrantyApplications : • Oil refineries, pulp and paper mills, chemical plants• Where media buildup is a concern
Datasheet
Description
Description & Features:• One-piece design - no internal gaskets or o-rings• Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup• Various sizes available• 1 year warrantyApplications : • Oil refineries, pulp and paper mills, chemical plants• Where media buildup is a concern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D46 Series Flanged Flush Mount Seal - D462558 - Winters Instruments
Toronto, Ontario, Canada
D46 Series Flanged Flush Mount Seal
D462558
D46 Series Flanged Flush Mount Seal D462558
Description & Features:• One-piece design - no internal gaskets or o-rings• Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup• Various sizes available• 1 year warrantyApplications : • Oil refineries, pulp and paper mills, chemical plants• Where media buildup is a concern

Description & Features:• One-piece design - no internal gaskets or o-rings• Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup• Various sizes available• 1 year warrantyApplications: • Oil refineries, pulp and paper mills, chemical plants• Where media buildup is a concern

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Diaphragm Seals
Product Number D462558
Product Name D46 Series Flanged Flush Mount Seal
Seal Design Welded Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials AISI 316 SS
Fill Fluid Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil)
Unlock Full Specs
to access all available technical data

Similar Products

Chemical Use Gauge Guard - GGTS1-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm; Removable Upper Housing (optional feature)
Diaphragm Material Other; (PTFE)
Upper and Lower Housing Materials Glass-Filled Polypropylene
View Details
DIAPHRAGM SEALS - PP-3030-PB01-E25-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (POLYPROPYLENE)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Other; (BSP)
View Details
D70 Series #70 Diaphragm Seal - D70954HASC - Winters Instruments
Specs
Seal Design Welded Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials Hastelloy® C
View Details
ISO-Ring® Gauge Isolation Rings -  - OPW Engineered Systems
Specs
Seal Design Other; (Isolation Ring)
Upper and Lower Housing Materials Carb. Stl.
Instrument Connection Other; (1"- 4" NPT)
View Details