Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and housing materials available• CRN registered available upon request• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Diaphragm Seals |
| Product Number | D441300SS5SS |
| Product Name | D44 Welded Series #80 Flanged Diaphragm Seal |
| Seal Design | Welded Diaphragm |
| Diaphragm Material | Steel - Stainless |
| Upper and Lower Housing Materials | 316 SS |
| Fill Fluid | Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil) |
| Instrument Connection | 1/2"; Female NPT |