Winters Instruments D44 Welded Series #80 Flanged Diaphragm Seal D441150SS25CS

Description
Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and housing materials available• CRN registered available upon request• 1 year warrantyApplications : • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants
Datasheet
Description
Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and housing materials available• CRN registered available upon request• 1 year warrantyApplications : • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D44 Welded Series #80 Flanged Diaphragm Seal - D441150SS25CS - Winters Instruments
Toronto, Ontario, Canada
D44 Welded Series #80 Flanged Diaphragm Seal
D441150SS25CS
D44 Welded Series #80 Flanged Diaphragm Seal D441150SS25CS
Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and housing materials available• CRN registered available upon request• 1 year warrantyApplications : • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants

Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and housing materials available• CRN registered available upon request• 1 year warrantyApplications: • Used in industrial applications such as oil refineries, pulp and paper mills and chemical plants

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Diaphragm Seals
Product Number D441150SS25CS
Product Name D44 Welded Series #80 Flanged Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials 316 316 SS
Fill Fluid Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil)
Instrument Connection 1/4"; Female NPT
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Gauge Guard - GGMUEP-PV-C - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Other; (EPDM)
View Details
DIAPHRAGM SEALS - CPVC-0100-SB03-E50F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Flanged; Other; (FLANGE, US, 150# CLASS)
View Details
ISO-Ring® Gauge Isolation Rings -  - OPW Engineered Systems
Specs
Seal Design Other; (Isolation Ring)
Upper and Lower Housing Materials Carb. Stl.
Instrument Connection Other; (1"- 4" NPT)
View Details
D44 Welded Series #80 Flanged Diaphragm Seal - D441150UL25CS - Winters Instruments
Specs
Seal Design Welded Diaphragm
Diaphragm Material Other; (Tantalum)
Upper and Lower Housing Materials Teflon® Lined - 316 SS
View Details