Description & Features:• Compact, lightweight and economical• Constructed of AISI 316 stainless steel and is welded together into a one piece unit• CRN registered• 1 year warrantyApplications
| Winters Instruments | |
|---|---|
| Product Category | Diaphragm Seals |
| Product Number | D30975 |
| Product Name | D30 Series #30 Diaphragm Seal |
| Seal Design | Welded Diaphragm |
| Diaphragm Material | Steel - Stainless |
| Upper and Lower Housing Materials | AISI 316 SS |
| Fill Fluid | Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil) |
| Instrument Connection | 1/4"; Female NPT |