Manufacturer: Linear Technology
Win Source Part Number: 784048-LTC4290BIUJ#P
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Power - Max: 25.5W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4290
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): Si3453C-B02-GMR; Si3453-B02-GM; Si3453C-B02-GM; Si3453D-B02-GM;
Introduction Date: August 27, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4290BIUJ#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4290BIUJ#PBF |