Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4270AIUKG#PBF LTC4270AIUKG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784037-LTC4270AIUKG# PBF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 52-WFQFN Exposed Pad Power - Max: 90W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 12 Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++ Family Name: LTC4270 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): MAX5942AESE; MAX5941AESE; MAX5941BESE; MAX5941BESE-T; Introduction Date: April 14, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784037-LTC4270AIUKG# PBF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 52-WFQFN Exposed Pad Power - Max: 90W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 12 Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++ Family Name: LTC4270 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): MAX5942AESE; MAX5941AESE; MAX5941BESE; MAX5941BESE-T; Introduction Date: April 14, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4270AIUKG#PBF - LTC4270AIUKG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4270AIUKG#PBF
LTC4270AIUKG#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4270AIUKG#PBF LTC4270AIUKG#PBF
Manufacturer: Linear Technology Win Source Part Number: 784037-LTC4270AIUKG# PBF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 52-WFQFN Exposed Pad Power - Max: 90W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 12 Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++ Family Name: LTC4270 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 9mA Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): MAX5942AESE; MAX5941AESE; MAX5941BESE; MAX5941BESE-T; Introduction Date: April 14, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784037-LTC4270AIUKG#PBF
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 52-WFQFN Exposed Pad
Power - Max: 90W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): No
Number of Channels: 12
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Family Name: LTC4270
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 9mA
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): MAX5942AESE; MAX5941AESE; MAX5941BESE; MAX5941BESE-T;
Introduction Date: April 14, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4270AIUKG#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4270AIUKG#PBF
Unlock Full Specs
to access all available technical data

Similar Products