Manufacturer: Linear Technology
Win Source Part Number: 784029-LTC4264IDE#PB
Packaging: Tube
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Power - Max: 35W
Operating Supply Voltage: 57V (Maximum)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4264
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA (Maximum)
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5984BETI+T; SI3452A-B01-GMR; SI3461-E02-GM; SI3452B-B01-GM;
Introduction Date: March 09, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4264IDE#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4264IDE#PBF |