Win Source Electronics Linear - Linear - Comparators - LT1016CN8#PBF LT1016CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780128-LT1016CN8#PBF Series: UltraFast Packaging: Tube Type: with Latch Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Family Name: LT1016 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Maximum Quiescent Current: 35mA Voltage - Input Offset (Maximum): 3mV @ ±5V Current - Input Bias (Maximum): 10μA @ ±5V Propagation Delay (Maximum): 14ns Alternative Parts (Cross-Reference): MXL1016IN8; MXL1016CN8+; MXL1016CN8; MAX913EPA+; Introduction Date: February 06, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780128-LT1016CN8#PBF Series: UltraFast Packaging: Tube Type: with Latch Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Family Name: LT1016 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Maximum Quiescent Current: 35mA Voltage - Input Offset (Maximum): 3mV @ ±5V Current - Input Bias (Maximum): 10μA @ ±5V Propagation Delay (Maximum): 14ns Alternative Parts (Cross-Reference): MXL1016IN8; MXL1016CN8+; MXL1016CN8; MAX913EPA+; Introduction Date: February 06, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1016CN8#PBF - LT1016CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1016CN8#PBF
LT1016CN8#PBF
Linear - Linear - Comparators - LT1016CN8#PBF LT1016CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780128-LT1016CN8#PBF Series: UltraFast Packaging: Tube Type: with Latch Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR Family Name: LT1016 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Maximum Quiescent Current: 35mA Voltage - Input Offset (Maximum): 3mV @ ±5V Current - Input Bias (Maximum): 10μA @ ±5V Propagation Delay (Maximum): 14ns Alternative Parts (Cross-Reference): MXL1016IN8; MXL1016CN8+; MXL1016CN8; MAX913EPA+; Introduction Date: February 06, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780128-LT1016CN8#PBF
Series: UltraFast
Packaging: Tube
Type: with Latch
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 96dB CMRR, 75dB PSRR
Family Name: LT1016
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Maximum Quiescent Current: 35mA
Voltage - Input Offset (Maximum): 3mV @ ±5V
Current - Input Bias (Maximum): 10μA @ ±5V
Propagation Delay (Maximum): 14ns
Alternative Parts (Cross-Reference): MXL1016IN8; MXL1016CN8+; MXL1016CN8; MAX913EPA+;
Introduction Date: February 06, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1016CN8#PBF
Product Name Linear - Linear - Comparators - LT1016CN8#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF - LT6703HVHS5-3#TRMPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1017CN8 - LT1017CN8 - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-PDIP
View Details
Linear - Linear - Comparators - LT1016CS8#PBF - LT1016CS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details