Win Source Electronics PMIC - PMIC - Lighting, Ballast Controllers - LT1186FCS#PBF LT1186FCS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 125410-LT1186FCS#PBF Packaging: Tube/Rail Type: CCFL Controller Mounting: SMD (SMT) Frequency: 175kHz to 225kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 125410-LT1186FCS#PBF Packaging: Tube/Rail Type: CCFL Controller Mounting: SMD (SMT) Frequency: 175kHz to 225kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - LT1186FCS#PBF - LT1186FCS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LT1186FCS#PBF
LT1186FCS#PBF
PMIC - PMIC - Lighting, Ballast Controllers - LT1186FCS#PBF LT1186FCS#PBF
Manufacturer: Linear Technology Win Source Part Number: 125410-LT1186FCS#PBF Packaging: Tube/Rail Type: CCFL Controller Mounting: SMD (SMT) Frequency: 175kHz to 225kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 6mA

Manufacturer: Linear Technology
Win Source Part Number: 125410-LT1186FCS#PBF
Packaging: Tube/Rail
Type: CCFL Controller
Mounting: SMD (SMT)
Frequency: 175kHz to 225kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 30 V
Operating Supply Current: 6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LT1186FCS#PBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LT1186FCS#PBF
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products