Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 714965-LT1768CGN#TRP
Packaging: Tape and Reel
Type: CCFL Controller
Mounting Style: SMD
Frequency: 300kHz ~ 410kHz
Supply Current: 7mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LT1768
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 24V
| Win Source Electronics | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | LT1768CGN#TRPBF |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - LT1768CGN#TRPBF |
| Controller Type | CCFL Controller |