Manufacturer: Sunlord
Win Source Part Number: 919927-GZ1005D221TF
Series: GZ
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0402 (1005 Metric) 150mA 450mOhm
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 3442-GZ1005D221TFDKR
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | GZ1005D221TF |
| Product Name | Ferrite Beads and Chips - GZ1005D221TF |