Win Source Electronics Chip Resistor - Surface Mount - CR16-243FV 1129205-CR16-243FV

Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129205-CR16-243FV Tolerance: 1 % Composition: Thick Film Resistance: 24 kΩ Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129205-CR16-243FV Tolerance: 1 % Composition: Thick Film Resistance: 24 kΩ Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR16-243FV - 1129205-CR16-243FV - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR16-243FV
1129205-CR16-243FV
Chip Resistor - Surface Mount - CR16-243FV 1129205-CR16-243FV
Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129205-CR16-243FV Tolerance: 1 % Composition: Thick Film Resistance: 24 kΩ Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129205-CR16-243FV
Tolerance: 1 %
Composition: Thick Film
Resistance: 24 kΩ
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1129205-CR16-243FV
Product Name Chip Resistor - Surface Mount - CR16-243FV
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LR2512LF-01-R200-FT - 986014-LR2512LF-01-R200-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
View Details
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1250 to 5000 ohms
View Details
Chip Resistor - Surface Mount - OARSXPR001FLF - 1083081-OARSXPR001FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details