Win Source Electronics RF Detectors - LTC5582IDD#TRPBF 97874-LTC5582IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97874-LTC5582IDD#TRP BF Packaging: Reel - TR Frequency: 40MHz to 10GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -57dBm to 2dBm Categories: RF/IF and RFID Status: Active Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 41.6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97874-LTC5582IDD#TRP BF Packaging: Reel - TR Frequency: 40MHz to 10GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -57dBm to 2dBm Categories: RF/IF and RFID Status: Active Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 41.6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5582IDD#TRPBF - 97874-LTC5582IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5582IDD#TRPBF
97874-LTC5582IDD#TRPBF
RF Detectors - LTC5582IDD#TRPBF 97874-LTC5582IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 97874-LTC5582IDD#TRP BF Packaging: Reel - TR Frequency: 40MHz to 10GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -57dBm to 2dBm Categories: RF/IF and RFID Status: Active Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 41.6mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 97874-LTC5582IDD#TRPBF
Packaging: Reel - TR
Frequency: 40MHz to 10GHz
RF Type: CDMA, LTE, W-CDMA, WiMAX
Accuracy: ±0.5dB
Input Range: -57dBm to 2dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 41.6mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 97874-LTC5582IDD#TRPBF
Product Name RF Detectors - LTC5582IDD#TRPBF
Frequency 4.00E7 to 1.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 141428-TDA7010T3TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 1.50E6 to 1.10E8 Hz
Operating Temperature 0 to 60 C (32 to 140 F)
View Details