Manufacturer: Linear Technology
Win Source Part Number: 97866-LTC5533EDE
Packaging: Tube/Rail
Frequency: 300MHz to 11GHz
RF Type: 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Accuracy: ±1dB
Input Range: -32dBm to 12dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 12-DFN (4x3)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 500μA
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 97866-LTC5533EDE |
| Product Name | RF Detectors - LTC5533EDE |
| Frequency | 3.00E8 to 1.10E10 Hz |