Win Source Electronics Chip Resistor - Surface Mount - OARS1R020FLF 970786-OARS1R020FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970786-OARS1R020FLF Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 11.18 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Strip Height: 3.81 mm Number of Terminations: 2 Resistance: 20 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.18 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 2 W
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970786-OARS1R020FLF Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 11.18 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Strip Height: 3.81 mm Number of Terminations: 2 Resistance: 20 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.18 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 2 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - OARS1R020FLF - 970786-OARS1R020FLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARS1R020FLF
970786-OARS1R020FLF
Chip Resistor - Surface Mount - OARS1R020FLF 970786-OARS1R020FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970786-OARS1R020FLF Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 11.18 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Strip Height: 3.81 mm Number of Terminations: 2 Resistance: 20 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.18 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 3.18 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 2 W

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970786-OARS1R020FLF
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 11.18 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 40 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Element, Metal Strip
Height: 3.81 mm
Number of Terminations: 2
Resistance: 20 mΩ
Power Rating: 2 W
Number of Pins: 2
Width: 3.18 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Depth: 3.18 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 2 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 970786-OARS1R020FLF
Product Name Chip Resistor - Surface Mount - OARS1R020FLF
Technology / Construction MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2010-01-R033-F - 1070911-LRC-LR2010-01-R033-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - IRCLR2512-01-R051-FT - 1166804-IRCLR2512-01-R051-FT - Win Source Electronics
Specs
Resistance Range 0.0510 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - PFC-W0805LF-03-6982-B - 1084639-PFC-W0805LF-03-6982-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69800 ohms
View Details
Chip Resistor - Surface Mount - LRC-LR2512-01-R050-F - 1070920-LRC-LR2512-01-R050-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details