Win Source Electronics Filters - Ferrite Beads and Chips 959367-GZ1005D800TF

Description
Win Source Part Number: 959367-GZ1005D800TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D800TFTR, 3442-GZ1005D800TFCT, 3442-GZ1005D800TFDKR
Request a Quote Datasheet
Description
Win Source Part Number: 959367-GZ1005D800TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D800TFTR, 3442-GZ1005D800TFCT, 3442-GZ1005D800TFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
959367-GZ1005D800TF
Filters - Ferrite Beads and Chips 959367-GZ1005D800TF
Win Source Part Number: 959367-GZ1005D800TF Category: Filters>Ferrite Beads and Chips Series: GZ Package: Tape & Reel Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 80 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-GZ1005D800TFTR, 3442-GZ1005D800TFCT, 3442-GZ1005D800TFDKR

Win Source Part Number: 959367-GZ1005D800TF
Category: Filters>Ferrite Beads and Chips
Series: GZ
Package: Tape & Reel
Current Rating (Max): 200mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 80 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-GZ1005D800TFTR,3442-GZ1005D800TFCT,3442-GZ1005D800TFDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 959367-GZ1005D800TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369075-MZAH1005F462-R27TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.65 ohms
Rated DC Current 270 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369285-GZ1005E241TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369028-HZ1005K181TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369219-HPZ1608D221-1R2TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1200 ohms
Rated DC Current 1200 milliamps
View Details