Win Source Electronics Filters - Ferrite Beads and Chips 1369028-HZ1005K181TF

Description
Win Source Part Number: 1369028-HZ1005K181TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 180 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1369028-HZ1005K181TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 180 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369028-HZ1005K181TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369028-HZ1005K181TF
Filters - Ferrite Beads and Chips 1369028-HZ1005K181TF
Win Source Part Number: 1369028-HZ1005K181TF Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: HZ Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 180 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 1Ohm

Win Source Part Number: 1369028-HZ1005K181TF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: HZ
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 180 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 1Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369028-HZ1005K181TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1368973-GZ1005D152CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.15 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369072-GZ1608D241CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 500 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369127-SZ1005K121CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 400 milliamps
View Details