Win Source Electronics Optoisolators - Triac, SCR Output - MOC3083S 1225826-MOC3083S

Description
Manufacturer: Shenzhen Tenand Technology Co., Ltd. Win Source Part Number: 1225826-MOC3083S Family Name: MOC3083 Manufacturer Homepage: www.tenand.com Alternative Parts (Cross-Reference): VO4158H-X007; VO4158M-X007; VO4158D-X007T; VO4157M-X007T; Introduction Date: November 03, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Shenzhen Tenand Technology Co., Ltd. Win Source Part Number: 1225826-MOC3083S Family Name: MOC3083 Manufacturer Homepage: www.tenand.com Alternative Parts (Cross-Reference): VO4158H-X007; VO4158M-X007; VO4158D-X007T; VO4157M-X007T; Introduction Date: November 03, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3083S - 1225826-MOC3083S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3083S
1225826-MOC3083S
Optoisolators - Triac, SCR Output - MOC3083S 1225826-MOC3083S
Manufacturer: Shenzhen Tenand Technology Co., Ltd. Win Source Part Number: 1225826-MOC3083S Family Name: MOC3083 Manufacturer Homepage: www.tenand.com Alternative Parts (Cross-Reference): VO4158H-X007; VO4158M-X007; VO4158D-X007T; VO4157M-X007T; Introduction Date: November 03, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Shenzhen Tenand Technology Co., Ltd.
Win Source Part Number: 1225826-MOC3083S
Family Name: MOC3083
Manufacturer Homepage: www.tenand.com
Alternative Parts (Cross-Reference): VO4158H-X007; VO4158M-X007; VO4158D-X007T; VO4157M-X007T;
Introduction Date: November 03, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Triacs
Product Number 1225826-MOC3083S
Product Name Optoisolators - Triac, SCR Output - MOC3083S
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3041X - 789064-MOC3041X - Win Source Electronics
Specs
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 400 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Triac, SCR Output - MOC3052X - 789070-MOC3052X - Win Source Electronics
Specs
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 600 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details