Win Source Electronics Filters - SAW Filters 1275786-SF2370H

Description
Win Source Part Number: 1275786-SF2370H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: ISM Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 4dB Height (Max): 0.030" (0.75mm) Bandwidth: 1.85MHz Frequency - Center: 869.225MHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2370HTR,2410- SF2370HTR2,2410-SF23 70H Base Product Number: SF2370
Request a Quote Datasheet
Description
Win Source Part Number: 1275786-SF2370H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: ISM Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 4dB Height (Max): 0.030" (0.75mm) Bandwidth: 1.85MHz Frequency - Center: 869.225MHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2370HTR,2410- SF2370HTR2,2410-SF23 70H Base Product Number: SF2370
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275786-SF2370H
Filters - SAW Filters 1275786-SF2370H
Win Source Part Number: 1275786-SF2370H Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: ISM Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 4dB Height (Max): 0.030" (0.75mm) Bandwidth: 1.85MHz Frequency - Center: 869.225MHz Package / Case: 4-SMD, No Lead Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2370HTR,2410- SF2370HTR2,2410-SF23 70H Base Product Number: SF2370

Win Source Part Number: 1275786-SF2370H
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: ISM
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 4dB
Height (Max): 0.030" (0.75mm)
Bandwidth: 1.85MHz
Frequency - Center: 869.225MHz
Package / Case: 4-SMD, No Lead
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2370HTR,2410-SF2370HTR2,2410-SF2370H
Base Product Number: SF2370

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275786-SF2370H
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications TV
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details