Win Source Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996HDD#PBF 806633-LTC2996HDD#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806633-LTC2996HDD#PB F Packaging: Tube Mounting Style: SMD Features: Utilizes External Sensor Output Type: Open Drain Output: Active High, Active Low Switching Temperature: -20°C, 70°C Current - Supply: 200μA Output Function: /OverTemp, /UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC2996
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806633-LTC2996HDD#PB F Packaging: Tube Mounting Style: SMD Features: Utilizes External Sensor Output Type: Open Drain Output: Active High, Active Low Switching Temperature: -20°C, 70°C Current - Supply: 200μA Output Function: /OverTemp, /UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC2996
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996HDD#PBF - 806633-LTC2996HDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996HDD#PBF
806633-LTC2996HDD#PBF
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996HDD#PBF 806633-LTC2996HDD#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806633-LTC2996HDD#PB F Packaging: Tube Mounting Style: SMD Features: Utilizes External Sensor Output Type: Open Drain Output: Active High, Active Low Switching Temperature: -20°C, 70°C Current - Supply: 200μA Output Function: /OverTemp, /UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC2996

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806633-LTC2996HDD#PBF
Packaging: Tube
Mounting Style: SMD
Features: Utilizes External Sensor
Output Type: Open Drain
Output: Active High, Active Low
Switching Temperature: -20°C, 70°C
Current - Supply: 200μA
Output Function: /OverTemp, /UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: No
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 5.5V
Part Number Series: LTC2996

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 806633-LTC2996HDD#PBF
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996HDD#PBF
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996IDD#PBF - 783207-LTC2996IDD#PBF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1092117-SDNT0603C104F4250HTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0201 (0603 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details