Win Source Electronics SAW Filters - RF3619D 891631-RF3619D

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 891631-RF3619D Features: 404MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.1dB 6MHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: RF3619 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RF3619D, 2410-RF3619DTR2, 2410-RF3619DTR
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 891631-RF3619D Features: 404MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.1dB 6MHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: RF3619 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RF3619D, 2410-RF3619DTR2, 2410-RF3619DTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - RF3619D
891631-RF3619D
SAW Filters - RF3619D 891631-RF3619D
Manufacturer: RF Monolithics, Inc Win Source Part Number: 891631-RF3619D Features: 404MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.1dB 6MHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Family Name: RF3619 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RF3619D, 2410-RF3619DTR2, 2410-RF3619DTR

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 891631-RF3619D
Features: 404MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.1dB 6MHz Bandwidth 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Family Name: RF3619
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-RF3619D, 2410-RF3619DTR2, 2410-RF3619DTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 891631-RF3619D
Product Name SAW Filters - RF3619D
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details