Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS181GR 875324-IS181GR

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875324-IS181GR Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS181 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS181GRTR, IS181GRDKR, IS181GRCT
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875324-IS181GR Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS181 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS181GRTR, IS181GRDKR, IS181GRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS181GR - 875324-IS181GR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS181GR
875324-IS181GR
Optoisolators - Transistor, Photovoltaic Output - IS181GR 875324-IS181GR
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 875324-IS181GR Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: IS181 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: IS181GRTR, IS181GRDKR, IS181GRCT

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 875324-IS181GR
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms Channel
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: IS181
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: IS181GRTR, IS181GRDKR, IS181GRCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 875324-IS181GR
Product Name Optoisolators - Transistor, Photovoltaic Output - IS181GR
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - 6N136SMT/R - 1006819-6N136SMT/R - Win Source Electronics
Specs
Input DC; DC
Mounting Option Surface Mount; 8-SMD
Forward Current 25 milliamps
View Details
Optoisolators - Triac, SCR Output - MOC3041XSM - 885523-MOC3041XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details