Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - SFH618A-3X 1095370-SFH618A-3X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1095370-SFH618A-3X Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1095370-SFH618A-3X Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH618A-3X - 1095370-SFH618A-3X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH618A-3X
1095370-SFH618A-3X
Optoisolators - Transistor, Photovoltaic Output - SFH618A-3X 1095370-SFH618A-3X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1095370-SFH618A-3X Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 200% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 55V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1095370-SFH618A-3X
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.5V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 200% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 55V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1095370-SFH618A-3X
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH618A-3X
Input DC; DC
Output Phototransistor; Transistor
Mounting Option 4-DIP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products