Manufacturer: Sunlord
Win Source Part Number: 865052-BW21S7511B02T
Series: BW-S
Features: RF Balun 50MHz ~ 1.2GHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 865052-BW21S7511B02TF |
| Product Name | Balun - BW21S7511B02TF |